Hannay Reels Broadcast SMPTE, TAC and OpticalCON Cable Reel AVF-18

Description
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Frame style with clips allow multiple reels to be stacked. Optional heavy-duty caster wheels (2 locking and 2 non-locking). Add "C" to model number when ordering. Optional pull handle is available (Part No. 9949.0500). Specify when ordering. Equipped with two durable rubber twist ties for cable ends.
Request a Quote Datasheet
Description
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Frame style with clips allow multiple reels to be stacked. Optional heavy-duty caster wheels (2 locking and 2 non-locking). Add "C" to model number when ordering. Optional pull handle is available (Part No. 9949.0500). Specify when ordering. Equipped with two durable rubber twist ties for cable ends.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-18 - Hannay Reels
Westerlo, NY, United States
Broadcast SMPTE, TAC and OpticalCON Cable Reel
AVF-18
Broadcast SMPTE, TAC and OpticalCON Cable Reel AVF-18
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Frame style with clips allow multiple reels to be stacked. Optional heavy-duty caster wheels (2 locking and 2 non-locking). Add "C" to model number when ordering. Optional pull handle is available (Part No. 9949.0500). Specify when ordering. Equipped with two durable rubber twist ties for cable ends.

For use with 3mm to 9.2mm or larger broadcast fiber optic cable.

  • Durable aluminum/steel construction, under 25 lbs.
  • Designed for Tactical Fiber and Hybrid Fiber cable types.
  • Quality construction designed for harsh outdoor environments.
  • Non-reflective black matte finish is standard.
  • External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out.
  • Crank handle permanently attached to disc.
  • Equipped with cam-lock drag brake system.
  • Frame style with clips allow multiple reels to be stacked.
  • Optional heavy-duty caster wheels (2 locking and 2 non-locking). Add "C" to model number when ordering.
  • Optional pull handle is available (Part No. 9949.0500). Specify when ordering.
  • Equipped with two durable rubber twist ties for cable ends.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AVF-18
Product Name Broadcast SMPTE, TAC and OpticalCON Cable Reel
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 18.5 inch (470 mm)
Core Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Rescue Reel - ESFCR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Specs
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
View Details
Manual or Power Rewind Reel - V-2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Portable Cable Storage Reel - AV - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 15 inch (298 to 381 mm)
View Details