Hannay Reels Stainless Steel Compact Manual Rewind Reels SS1000

Description
To handle single 1/4" or 3/8" I.D. hose Pressure Washing / Washdown / Spray Operations / Air / Steam Cleaning / Mobile and Permanent Installations Compact design. Direct crank rewind permanently attached. Adjustable cam-lock brake standard. Optional pin lock available. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
Request a Quote Datasheet
Description
To handle single 1/4" or 3/8" I.D. hose Pressure Washing / Washdown / Spray Operations / Air / Steam Cleaning / Mobile and Permanent Installations Compact design. Direct crank rewind permanently attached. Adjustable cam-lock brake standard. Optional pin lock available. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Compact Manual Rewind Reels - SS1000 - Hannay Reels
Westerlo, NY, United States
Stainless Steel Compact Manual Rewind Reels
SS1000
Stainless Steel Compact Manual Rewind Reels SS1000
To handle single 1/4" or 3/8" I.D. hose Pressure Washing / Washdown / Spray Operations / Air / Steam Cleaning / Mobile and Permanent Installations Compact design. Direct crank rewind permanently attached. Adjustable cam-lock brake standard. Optional pin lock available. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 3/8" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 304 stainless steel construction.

To handle single 1/4" or 3/8" I.D. hose

Pressure Washing / Washdown / Spray Operations / Air / Steam Cleaning / Mobile and Permanent Installations

  • Compact design.
  • Direct crank rewind permanently attached.
  • Adjustable cam-lock brake standard.
  • Optional pin lock available.
  • Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads.
  • Standard outlet: 3/8" female NPT threads.
  • Pressures to 3000 psi (207 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • 304 stainless steel construction.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SS1000
Product Name Stainless Steel Compact Manual Rewind Reels
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 14 inch (356 mm)
Core Diameter 6 to 12 inch (152 to 305 mm)
Hose Cable Diameter 0.6250 to 0.7500 inch (15.87 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Rescue Reel - TEF1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Sewer & Pipe Maintenance Reel - 6200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Power Rewind Rescue Reel - TEF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details