Hannay Reels Power Rewind Reel HDD6300

Description
To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary gearbox for increased power. An optional swivel mount make this the ideal reel for front mounted jetter truck operations. 1/4" thick discs with rolled outer edges for strength and rigidity. 1/4" thick rolled drum to handle long lengths of hose. 3" square tubing frame construction for over-road durability. 1/2" thick base plate for superior stability. Handles pressures up to 3000 psi. Hydraulic motor for precise bi-directional control. Options: Chain and sprocket drive (in place of planetary gearbox). Powered swing bearing in base plate for swiveling capability.
Request a Quote Datasheet
Description
To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary gearbox for increased power. An optional swivel mount make this the ideal reel for front mounted jetter truck operations. 1/4" thick discs with rolled outer edges for strength and rigidity. 1/4" thick rolled drum to handle long lengths of hose. 3" square tubing frame construction for over-road durability. 1/2" thick base plate for superior stability. Handles pressures up to 3000 psi. Hydraulic motor for precise bi-directional control. Options: Chain and sprocket drive (in place of planetary gearbox). Powered swing bearing in base plate for swiveling capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Reel - HDD6300 - Hannay Reels
Westerlo, NY, United States
Power Rewind Reel
HDD6300
Power Rewind Reel HDD6300
To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary gearbox for increased power. An optional swivel mount make this the ideal reel for front mounted jetter truck operations. 1/4" thick discs with rolled outer edges for strength and rigidity. 1/4" thick rolled drum to handle long lengths of hose. 3" square tubing frame construction for over-road durability. 1/2" thick base plate for superior stability. Handles pressures up to 3000 psi. Hydraulic motor for precise bi-directional control. Options: Chain and sprocket drive (in place of planetary gearbox). Powered swing bearing in base plate for swiveling capability.

To handle single 1" through 1-1/2" I.D. hose.

Jetting / Front Bumper Mount Jetter Reel

This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary gearbox for increased power. An optional swivel mount make this the ideal reel for front mounted jetter truck operations.

  • 1/4" thick discs with rolled outer edges for strength and rigidity.
  • 1/4" thick rolled drum to handle long lengths of hose.
  • 3" square tubing frame construction for over-road durability.
  • 1/2" thick base plate for superior stability.
  • Handles pressures up to 3000 psi.
  • Hydraulic motor for precise bi-directional control.

Options:

  • Chain and sprocket drive (in place of planetary gearbox).
  • Powered swing bearing in base plate for swiveling capability.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number HDD6300
Product Name Power Rewind Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - SF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
View Details
Spring Rewind Reel - V-800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Extra-Narrow Power Rescue Reel - EF2500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details