Stock Drive Products & Sterling Instrument - SDP/SI Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length A 3Z53-ML3949

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 3Z53-ML3949 is a base-mounted spring-powered reel designed for cable retraction, using a 0.024-inch diameter stainless steel cable with a usable length of 39 inches. It is housed in a steel base with zinc coating, a stainless steel drum, and a 301 stainless steel spring. The reel provides a retracting force of 1.2 lbf at 0 inches of deflection and 0.5 lbf at 39 inches, as shown in the force-deflection chart. Components are mounted with two clearance holes for #10 screws and a 5/8-inch diameter mounting hole. The product is intended for applications including tool head returns, door closers, and cabinet components.

Datasheet Summary
Powered by GS/AI

The A 3Z53-ML3949 is a base-mounted spring-powered reel designed for cable retraction, using a 0.024-inch diameter stainless steel cable with a usable length of 39 inches. It is housed in a steel base with zinc coating, a stainless steel drum, and a 301 stainless steel spring. The reel provides a retracting force of 1.2 lbf at 0 inches of deflection and 0.5 lbf at 39 inches, as shown in the force-deflection chart. Components are mounted with two clearance holes for #10 screws and a 5/8-inch diameter mounting hole. The product is intended for applications including tool head returns, door closers, and cabinet components.

Suppliers

Company
Product
Description
Supplier Links
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML3949 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length
A 3Z53-ML3949
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length A 3Z53-ML3949
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Reels
Product Number A 3Z53-ML3949
Product Name Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML45752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 4.33 ft (13.21 dm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML1565 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML3946 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details