Hannay Reels Manual or Power Rewind Rescue Reel F1500

Description
To handle 1/4", 3/8" and 1/2" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric or compressed air motor. Manual reels include cam-lock drag brake,spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Stainless steel internals are required for breathing air applications. Other sizes and threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items; specify roller position. Standard finish is oven-cured enamel; polished stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C).
Request a Quote Datasheet
Description
To handle 1/4", 3/8" and 1/2" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric or compressed air motor. Manual reels include cam-lock drag brake,spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Stainless steel internals are required for breathing air applications. Other sizes and threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items; specify roller position. Standard finish is oven-cured enamel; polished stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Rescue Reel - F1500 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Rescue Reel
F1500
Manual or Power Rewind Rescue Reel F1500
To handle 1/4", 3/8" and 1/2" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric or compressed air motor. Manual reels include cam-lock drag brake,spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Stainless steel internals are required for breathing air applications. Other sizes and threads can be furnished and must be specified. Rollers and roller mounting brackets are accessory items; specify roller position. Standard finish is oven-cured enamel; polished stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C).

To handle 1/4", 3/8" and 1/2" I.D. hose

  • Lightweight, compact reels designed for long lengths of hose in manual and power rewind.
  • Direct crank rewind is permanently attached.
  • Chain and sprocket drive powered by electric or compressed air motor.
  • Manual reels include cam-lock drag brake,spring actuated pin lock.
  • Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Stainless steel internals are required for breathing air applications.
  • Other sizes and threads can be furnished and must be specified.
  • Rollers and roller mounting brackets are accessory items; specify roller position.
  • Standard finish is oven-cured enamel; polished stainless steel discs and sprocket with chrome frame cost extra.
  • F and FL1500 reels pressures to 3000 psi (207 bar).
  • FH1500 reels pressures up to 6000 psi (414 bar).
  • Temperatures from +20°F to +400°F (-7°C to +204°C).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number F1500
Product Name Manual or Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Industrial Vacuum Reel - VAC4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 17 to 24 inch (432 to 610 mm)
View Details
Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Specs
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
View Details
Spring Rewind Grounding Reel - SGCR 10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly (optional feature)
Assembly Description Cable and Clamp
View Details
Stainless Steel Compact Manual Rewind Reels - SS1000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 14 inch (356 mm)
View Details