DME Company Center Bar Insert Mold SSB Series

Description
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside dimension, .010 to .013 oversize on thickness, and .025 to .035 undersize in pin and bushing holes for machining after required heat treating • “A” & “B” dimensions supplied .004 to .007 oversize unless otherwise specified • “A” and “B” dimensions for insert mold must match those of the removable center bar
Description
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside dimension, .010 to .013 oversize on thickness, and .025 to .035 undersize in pin and bushing holes for machining after required heat treating • “A” & “B” dimensions supplied .004 to .007 oversize unless otherwise specified • “A” and “B” dimensions for insert mold must match those of the removable center bar

Suppliers

Company
Product
Description
Supplier Links
Center Bar Insert Mold - SSB Series - DME Company
Madison Heights, MI, USA
Center Bar Insert Mold
SSB Series
Center Bar Insert Mold SSB Series
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside dimension, .010 to .013 oversize on thickness, and .025 to .035 undersize in pin and bushing holes for machining after required heat treating • “A” & “B” dimensions supplied .004 to .007 oversize unless otherwise specified • “A” and “B” dimensions for insert mold must match those of the removable center bar

• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;
420 stainless and other grades on request
• H-13 and other tool steel insert molds supplied .010 oversize
on outside dimension, .010 to .013 oversize on thickness,
and .025 to .035 undersize in pin and bushing holes for
machining after required heat treating
• “A” & “B” dimensions supplied .004 to .007 oversize unless
otherwise specified
• “A” and “B” dimensions for insert mold must match those of
the removable center bar

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SSB Series
Product Name Center Bar Insert Mold
Plate / Block Type Platen / Mold Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 58817 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
UF Quick-Change U-Style Insert Mold - ALU Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Aluminum
Height 2.38 inch (60.32 mm)
View Details