Jergens, Inc. 5-Axis Subplates 5SP310

Description
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings
Request a Quote
Description
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5-Axis Subplates - 5SP310 - Jergens, Inc.
Cleveland, OH, United States
5-Axis Subplates
5SP310
5-Axis Subplates 5SP310
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings

Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes.
Features, Benefits, & Product Specifications:

  • Material: 1018 Carbon Steel
  • Thickness Tolerance: ±0.005
  • Flat & parallel within 0.0005"/ft. (0.013mm)
  • Includes pre-installed QLS Bushings
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 5SP310
Product Name 5-Axis Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick Change Fixture Plates Vise Accessories - 49447 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
View Details
OK-Vise® RM Rail System Speed Plates - PDQ-S1 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Weight 0.1500 lbs (0.0680 kg)
View Details
Ball Lock® Fixture Plates - 28841 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Fixture Plates - 28814 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details