Carr Lane Manufacturing Co. Standard Angle Tooling Plate CL-MF40-0451

Description
FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight to a minimum. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight to a minimum. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Angle Tooling Plate - CL-MF40-0451 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Angle Tooling Plate
CL-MF40-0451
Standard Angle Tooling Plate CL-MF40-0451
FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight to a minimum. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm (Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position. Gusseted back provides excellent strength and rigidity while keeping weight to a minimum. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard pallet sizes — see Dimensions page for part numbers.

400mm (Standard)
500mm (Standard)
630mm (Standard, Heavy)
800mm (Standard, Heavy)

MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0451
Product Name Standard Angle Tooling Plate
Plate / Block Type Angle Plate
Material Cast Iron
Width / Diameter 18.5 inch (470 mm)
Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 58827 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Quick Delivery Special Mold Base - AX-Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.88 to 23.75 inch (200 to 603 mm)
View Details