STEGO Electronic Hygrotherm With External Sensor ETF 012 01231.1-00

Description
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
Request a Quote
Description
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The electronic hygrotherm ETF 012 monitors temperature and humidity to prevent condensation by switching heating or fan loads. This variant includes an external sensor with a 1 m cable and operates on DC 24 V to 48 V. It mounts on a 35 mm DIN rail, measures 77 mm × 60 mm × 43 mm, and weighs 200 g. The plastic case complies with UL94 V-0 and has an LED status display. The relay switches DC 60 V, 0.6 A for ohmic loads. Operating temperature ranges from -40 °C to 60 °C, with humidity up to 90 % RH. Humidity switching differential is 4 % RH with ±1 % RH tolerance. Reaction time is 5 s. Connections use a 5-pole clamp for wires up to 2.5 mm² with ferrules.

Datasheet Summary
Powered by GS/AI

The electronic hygrotherm ETF 012 monitors temperature and humidity to prevent condensation by switching heating or fan loads. This variant includes an external sensor with a 1 m cable and operates on DC 24 V to 48 V. It mounts on a 35 mm DIN rail, measures 77 mm × 60 mm × 43 mm, and weighs 200 g. The plastic case complies with UL94 V-0 and has an LED status display. The relay switches DC 60 V, 0.6 A for ohmic loads. Operating temperature ranges from -40 °C to 60 °C, with humidity up to 90 % RH. Humidity switching differential is 4 % RH with ±1 % RH tolerance. Reaction time is 5 s. Connections use a 5-pole clamp for wires up to 2.5 mm² with ferrules.

Suppliers

Company
Product
Description
Supplier Links
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Kennesaw, GA, United States
Electronic Hygrotherm With External Sensor ETF 012
01231.1-00
Electronic Hygrotherm With External Sensor ETF 012 01231.1-00
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.

  • Adjustable temperature and air humidity
  • Wide-range voltage
  • High switching capacity
  • Operating temperature down to -40 °C
  • Optical status display
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Temperature Controllers
Product Number 01231.1-00
Product Name Electronic Hygrotherm With External Sensor ETF 012
Controller Type Humidity
Control Limit
Features Multi-Function
Form Factor DIN
Interface Switches
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details