Microwave Photonic Systems, Inc. 3 GHz High Isolation Absorptive RF Switch MP-2320-SW

Description
Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port isolation, and if configured with the TTL option, can support switching times of less than 2us. The plug-in version offers panel mount buttons which allow the user to place the switch into automatic failover mode or manually select the desired port. Integrated LEDs provide a visual reference of switch status and module health. The plug-in can addressable using the chassis Monitor and Control (M&C) plug-in, where as the flange mount is addressable using the RS-232 serial port. Applications 1:1 Redunant Switching Scaleable 1:N Redundancy On/Off Switch for Muting / Quenching Loop Back Testing
Description
Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port isolation, and if configured with the TTL option, can support switching times of less than 2us. The plug-in version offers panel mount buttons which allow the user to place the switch into automatic failover mode or manually select the desired port. Integrated LEDs provide a visual reference of switch status and module health. The plug-in can addressable using the chassis Monitor and Control (M&C) plug-in, where as the flange mount is addressable using the RS-232 serial port. Applications 1:1 Redunant Switching Scaleable 1:N Redundancy On/Off Switch for Muting / Quenching Loop Back Testing

Suppliers

Company
Product
Description
Supplier Links
3 GHz High Isolation Absorptive RF Switch - MP-2320-SW - Microwave Photonic Systems, Inc.
WestChester, PA, USA
3 GHz High Isolation Absorptive RF Switch
MP-2320-SW
3 GHz High Isolation Absorptive RF Switch MP-2320-SW
Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port isolation, and if configured with the TTL option, can support switching times of less than 2us. The plug-in version offers panel mount buttons which allow the user to place the switch into automatic failover mode or manually select the desired port. Integrated LEDs provide a visual reference of switch status and module health. The plug-in can addressable using the chassis Monitor and Control (M&C) plug-in, where as the flange mount is addressable using the RS-232 serial port. Applications 1:1 Redunant Switching Scaleable 1:N Redundancy On/Off Switch for Muting / Quenching Loop Back Testing

Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port isolation, and if configured with the TTL option, can support switching times of less than 2us. The plug-in version offers panel mount buttons which allow the user to place the switch into automatic failover mode or manually select the desired port. Integrated LEDs provide a visual reference of switch status and module health. The plug-in can addressable using the chassis Monitor and Control (M&C) plug-in, where as the flange mount is addressable using the RS-232 serial port.
Applications

  • 1:1 Redunant Switching
  • Scaleable 1:N Redundancy
  • On/Off Switch for Muting / Quenching
  • Loop Back Testing
Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category RF Switches
Product Number MP-2320-SW
Product Name 3 GHz High Isolation Absorptive RF Switch
Package Type PCB Board
Control Interface RS422; RS485; TTL
Features Alarms
Operating Temperature -40 to 65 C (-40 to 149 F)
Frequency Range 100 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz - AS215-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 500 to 3000 MHz
Isolation 20 to 28 dB
View Details
3 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details