The NMS8SH is a coaxial switch for RF applications from DC to 26.5 GHz, with 50 Ω impedance and SP7T to SP8T configurations. It features low insertion loss (0.20 dB DC-6 GHz, 0.60 dB 18-26.5 GHz), high isolation (60-80 dB), and VSWR up to 1.60. The switch operates with +12 V, +24 V, or +28 V control voltage, drawing 300 mA, 150 mA, or 140 mA respectively in normally open mode. It has a mechanical switching time of 15 ms max, breaking before making, and a life rating of 2 million cycles. The device is mounted via four 4.1 mm through-holes, measures 41 × 41 × 46.5 mm excluding connectors, and supports extended temperature operation from -45℃ to +85℃. It includes SMA female RF connectors, a D-Sub interface, TTL control options, and mechanical indicators.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS8SH |
| Product Name | RF Coaxial Switches |
| Connector | SMA |