The JANSF2N7380 is a radiation-hardened N-channel MOSFET qualified per MIL-PRF-19500/614 for space applications with a 300 Krad(TID) radiation tolerance. It is housed in a hermetic TO-257 package with a nickel-plated copper base and 1020 steel frame, weighing approximately 3.43 grams. The device supports a maximum operating junction temperature of +150 °C and has a thermal resistance junction-to-case of 1.67 °C/W. It is rated for a continuous drain current of 9.1 A at +100 °C and 14.4 A at +25 °C, with a drain-source breakdown voltage of 100 V. The gate-source voltage rating is ±20 V. Typical on-state resistance is 0.20 µ at 12 V gate drive with 14.4 A drain current. The device features low gate charge, single-event hardened design, and is suitable for DC-DC converters, satellite motor control, and synchronous rectification.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JANSF2N7380 |
| Product Name | MOSFET |