The LP395 is a monolithic ultra-reliable NPN power transistor with integrated current, power, and thermal overload protection, designed for applications such as driving incandescent lamps or solenoids. It is available in a TO-92 package with a maximum height of 5.34 mm. The device delivers a specified 100 mA output current, operates over a temperature range of −40°C to +125°C, and has a collector-to-emitter
Ultra Reliable Power Transistor 3-TO-92
Bipolar (BJT) Transistor NPN 36V Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 36V Through Hole TO-92-3
TRANS NPN 36V TO92-3 Product overview: LP395Z/LFT1 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include transistor, BJT, switching, amplification, 36V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LP395Z/LFT1 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Ultra Reliable Power Transistor 3-TO-92
TRANS NPN 36V TO92-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | LP395Z/LFT1 | 296-LP395Z/LFT1TR-ND | 276-LP395Z/LFT1 | LP395Z/LFT1 | LP395Z/LFT1 |
| Product Name | LP395 Ultra Reliable Power Transistor | Single Bipolar Transistors | 36V Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |