Nexperia B.V. N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 BUK7Y19-100EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in LFPAK56 (SOT669) package designed for automotive applications, with a maximum drain-source voltage of 100 V, continuous drain current of 56 A at 25 °C, and on-state resistance of 12.1 mΩ at 15 A and 25 °C. Rated for junction temperatures up to 175 °C and qualified to AEC-Q101 standard, with repetitive avalanche capability and 94.3 mJ non-repetitive avalanche energy. Package dimensions conform to SOT669, with mounting base connected to the drain.

Datasheet Summary
Powered by GS/AI

N-channel 100 V MOSFET in LFPAK56 (SOT669) package designed for automotive applications, with a maximum drain-source voltage of 100 V, continuous drain current of 56 A at 25 °C, and on-state resistance of 12.1 mΩ at 15 A and 25 °C. Rated for junction temperatures up to 175 °C and qualified to AEC-Q101 standard, with repetitive avalanche capability and 94.3 mJ non-repetitive avalanche energy. Package dimensions conform to SOT669, with mounting base connected to the drain.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 - BUK7Y19-100EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56
BUK7Y19-100EX
N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 BUK7Y19-100EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324124-BUK7Y19-100EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324124-BUK7Y19-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324124-BUK7Y19-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324124-BUK7Y19-100E X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Power Dissipation (Max): 169W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11544-2,1727-185 3-2,1727-1853-1,568- 11544-1,568-11544-1- ND,BUK7Y19-100EX-ND, 934067442115,568-115 44-2-ND,568-11544-6- ND,568-11544-6,1727- 1853-6 Base Product Number: BUK7Y19 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324124-BUK7Y19-100EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Power Dissipation (Max): 169W (Tc)
Supplier Device Package: LFPAK56, Power-SO8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11544-2,1727-1853-2,1727-1853-1,568-11544-1,568-11544-1-ND,BUK7Y19-100EX-ND,934067442115,568-11544-2-ND,568-11544-6-ND,568-11544-6,1727-1853-6
Base Product Number: BUK7Y19
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V SOIC MOSFET Transistor
278-BUK7Y19-100EX
N-Channel 100 V SOIC MOSFET Transistor 278-BUK7Y19-100EX
BUK7Y19-100E - N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y19-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y19-100EX can be used for catalog matching and distributor lookup.

BUK7Y19-100E - N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y19-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y19-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1853-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1853-1-ND
Single FETs, MOSFETs 1727-1853-1-ND
N-Channel 100V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1853-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1853-2-ND
Single FETs, MOSFETs 1727-1853-2-ND
N-Channel 100V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1853-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1853-6-ND
Single FETs, MOSFETs 1727-1853-6-ND
N-Channel 100V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y19-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y19-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y19-100EX
MOSFET N-CH 100V LFPAK56-SO8

MOSFET N-CH 100V LFPAK56-SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7Y19-100E/LFPAK/R EEL 7" Q1/

MOSFET BUK7Y19-100E/LFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y19-100EX 1324124-BUK7Y19-100EX 278-BUK7Y19-100EX 1727-1853-1-ND BUK7Y19-100EX BUK7Y19-100EX
Product Name N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 100 V SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 56000 milliamps
VGS(off) 20 volts
PD 169 milliwatts 169000 milliwatts
Unlock Full Specs
to access all available technical data