APT8075BVFRG is a 800V N-channel enhancement mode Power MOS V® FREDFET with a continuous drain current of 12A and a drain-source on-state resistance of 0.750 ohms, housed in a TO-247 package. It features a fast recovery body diode with a reverse recovery time of 160 to 250 ns at 25°C and is 100% avalanche tested with a single pulse avalanche energy rating of 960 mJ. The device has a gate-source voltage rating of -30V continuous and a junction temperature range of -55°C to 150°C. Its thermal resistance from junction to case is 0.48°C/W.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT8075BVFRG |
| Product Name | MOSFET |