Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT66M60B2 APT66M60B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051481-APT66M60B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 13190pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051481-APT66M60B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 13190pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT66M60B2 - 051481-APT66M60B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT66M60B2
051481-APT66M60B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT66M60B2 051481-APT66M60B2
Manufacturer: Microsemi Corporation Win Source Part Number: 051481-APT66M60B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 13190pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051481-APT66M60B2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX [B2]
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 330nC @ 10V
Max Input Capacitance: 13190pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 100 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 600V, TO-247 T-MAX

MOSFET FG, MOSFET, 600V, TO-247 T-MAX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051481-APT66M60B2 APT66M60B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT66M60B2 MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts
PD 1.14E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

100V 59A MOSFET Transistor - 278-AUIRF3710ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 160000 milliwatts
View Details
7 suppliers
Single FETs, MOSFETs - 1727-5521-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 1220609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details