Texas Instruments CSD23381F4 12V , P-Channel FemtoFET?MOSFET CSD23381F4T

Description
12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD23381F4T is a 12-V P-channel FemtoFET MOSFET in a 3-pin PICOSTAR package measuring 1.0 mm × 0.6 mm with a maximum height of 0.36 mm, designed for load switching and battery-powered handheld applications. It has a continuous drain current of -2.3 A, a pulsed drain current of -9 A, and a maximum power dissipation of 500 mW. On-resistance is 150 mΩ at -4.5 V gate drive. It features integrated ESD protection rated at >4 kV HBM and >2 kV CDM, and is RoHS compliant. Operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The CSD23381F4T is a 12-V P-channel FemtoFET MOSFET in a 3-pin PICOSTAR package measuring 1.0 mm × 0.6 mm with a maximum height of 0.36 mm, designed for load switching and battery-powered handheld applications. It has a continuous drain current of -2.3 A, a pulsed drain current of -9 A, and a maximum power dissipation of 500 mW. On-resistance is 150 mΩ at -4.5 V gate drive. It features integrated ESD protection rated at >4 kV HBM and >2 kV CDM, and is RoHS compliant. Operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Dallas, TX, United States
CSD23381F4 12V , P-Channel FemtoFET?MOSFET
CSD23381F4T
CSD23381F4 12V , P-Channel FemtoFET?MOSFET CSD23381F4T
12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-37782-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37782-6-ND
Single FETs, MOSFETs 296-37782-6-ND
P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37782-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37782-2-ND
Single FETs, MOSFETs 296-37782-2-ND
P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37782-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37782-1-ND
Single FETs, MOSFETs 296-37782-1-ND
P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 12V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
175mOhm MOSFET Transistor
278-CSD23381F4T
175mOhm MOSFET Transistor 278-CSD23381F4T
P-Ch JFET, Single, 3-Pin, 175mOhm, -55-150C Product overview: CSD23381F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23381F4T can be used for catalog matching and distributor lookup.

P-Ch JFET, Single, 3-Pin, 175mOhm, -55-150C Product overview: CSD23381F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23381F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1000148-CSD23381F4T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1000148-CSD23381F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1000148-CSD23381F4T
Win Source Part Number: 1000148-CSD23381F4T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FemtoFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 2.3A (Ta) Rds On (Max) @ Id, Vgs: 175mOhm @ 500mA, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: 3-PICOSTAR Gate Charge (Qg) (Max) @ Vgs: 1.14 nC @ 6 V Input Capacitance (Ciss) (Max) @ Vds: 236 pF @ 6 V Vgs (Max): -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Texas Instruments Other Names: 296-37782-1,TEXTISCS D23381F4T,296-37782- 2,2156-CSD23381F4T,2 96-37782-6 Base Product Number: CSD23381 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1000148-CSD23381F4T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 2.3A (Ta)
Rds On (Max) @ Id, Vgs: 175mOhm @ 500mA, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-XFDFN
Supplier Device Package: 3-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 1.14 nC @ 6 V
Input Capacitance (Ciss) (Max) @ Vds: 236 pF @ 6 V
Vgs (Max): -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-37782-1,TEXTISCSD23381F4T,296-37782-2,2156-CSD23381F4T,296-37782-6
Base Product Number: CSD23381
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
 - CSD23381F4T - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, -2.3A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, -2.3A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V,P-Ch FemtoFET MOSFET

MOSFET 12V,P-Ch FemtoFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD23381F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD23381F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD23381F4T
MOSFET P-CH 12V 2.3A 3PICOSTAR

MOSFET P-CH 12V 2.3A 3PICOSTAR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD23381F4T 296-37782-6-ND 278-CSD23381F4T 1000148-CSD23381F4T CSD23381F4T CSD23381F4T CSD23381F4T
Product Name CSD23381F4 12V , P-Channel FemtoFET?MOSFET Single FETs, MOSFETs 175mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
VGS(off) -8 volts
rDS(on) 0.1750 ohms
Unlock Full Specs
to access all available technical data