Advanced Linear Devices, Inc. Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114804APCL

Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP
Request a Quote
Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALD114804APCL is a quad depletion mode N-channel MOSFET array in a 16-pin plastic dual in-line package (PDIP), designed for low-voltage, low-power analog applications requiring precision matched pairs. Each device has a gate threshold voltage of -0.40V ±0.02V and a nominal RDS(ON) of 5.4 kΩ at VGS = 0.0V. The matched pairs exhibit a VGS(th) mismatch of 20 mV maximum and excellent temperature tracking. The array operates from 0°C to +70°C and supports single or dual supply voltages up to ±5V, with drain-source breakdown voltage of 10.6V and a maximum power dissipation of 500 mW. It is suitable for sub-threshold circuits, current mirrors, and fail-safe applications due to its normally-on characteristic and low input leakage current.

Datasheet Summary
Powered by GS/AI

ALD114804APCL is a quad depletion mode N-channel MOSFET array in a 16-pin plastic dual in-line package (PDIP), designed for low-voltage, low-power analog applications requiring precision matched pairs. Each device has a gate threshold voltage of -0.40V ±0.02V and a nominal RDS(ON) of 5.4 kΩ at VGS = 0.0V. The matched pairs exhibit a VGS(th) mismatch of 20 mV maximum and excellent temperature tracking. The array operates from 0°C to +70°C and supports single or dual supply voltages up to ±5V, with drain-source breakdown voltage of 10.6V and a maximum power dissipation of 500 mW. It is suitable for sub-threshold circuits, current mirrors, and fail-safe applications due to its normally-on characteristic and low input leakage current.

Suppliers

Company
Product
Description
Supplier Links
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114804APCL
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114804APCL
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP

MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1053-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1053-ND
FET, MOSFET Arrays 1014-1053-ND
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP

Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD114804APCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD114804APCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD114804APCL
MOSFET 4N-CH 10.6V 16DIP

MOSFET 4N-CH 10.6V 16DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD114804APCL 1014-1053-ND ALD114804APCL
Product Name Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers