Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34F100L APT34F100L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146755-APT34F100L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Family Name: APT34F100L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 305nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9835pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): STWA20N95K5; STW22N95K5; STW20N95K5; Introduction Date: January 05, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146755-APT34F100L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Family Name: APT34F100L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 305nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9835pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): STWA20N95K5; STW22N95K5; STW20N95K5; Introduction Date: January 05, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34F100L - 1146755-APT34F100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34F100L
1146755-APT34F100L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34F100L 1146755-APT34F100L
Manufacturer: Microsemi Corporation Win Source Part Number: 1146755-APT34F100L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Family Name: APT34F100L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 305nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9835pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): STWA20N95K5; STW22N95K5; STW20N95K5; Introduction Date: January 05, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146755-APT34F100L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Family Name: APT34F100L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 305nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9835pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1135W (Tc)
Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): STWA20N95K5; STW22N95K5; STW20N95K5;
Introduction Date: January 05, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 1000V, TO-264

MOSFET FG, FREDFET, 1000V, TO-264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146755-APT34F100L APT34F100L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34F100L MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40 V, N-channel Trench MOSFET - BUK6D30-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 18000 milliamps
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253311-DRV83053QPHPRQ1 - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
MOSFETs - 1219414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details