Nexperia B.V. 40 V, N-channel Trench MOSFET BUK6D30-40EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Trench MOSFET in a DFN2020MD-6 (SOT1220) surface-mounted package measuring 2 mm × 2 mm × 0.65 mm, rated for a drain-source voltage of 40 V and a continuous drain current of 18 A at 25 °C, with a maximum junction temperature of 175 °C. The device features side wettable flanks for optical solder inspection, ESD protection exceeding 2 kV HBM, and is AEC-Q101 qualified. It has a typical drain-source on-state resistance of 23 mΩ at 10 V gate-source voltage and 6 A drain current.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Trench MOSFET in a DFN2020MD-6 (SOT1220) surface-mounted package measuring 2 mm × 2 mm × 0.65 mm, rated for a drain-source voltage of 40 V and a continuous drain current of 18 A at 25 °C, with a maximum junction temperature of 175 °C. The device features side wettable flanks for optical solder inspection, ESD protection exceeding 2 kV HBM, and is AEC-Q101 qualified. It has a typical drain-source on-state resistance of 23 mΩ at 10 V gate-source voltage and 6 A drain current.

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - BUK6D30-40EX - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
BUK6D30-40EX
40 V, N-channel Trench MOSFET BUK6D30-40EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK6D30-40EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D30-40EXCT-ND
Single FETs, MOSFETs 1727-BUK6D30-40EXCT-ND
N-Channel 40V 6A (Ta), 18A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 6A (Ta), 18A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D30-40EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D30-40EXDKR-ND
Single FETs, MOSFETs 1727-BUK6D30-40EXDKR-ND
N-Channel 40V 6A (Ta), 18A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 6A (Ta), 18A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D30-40EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D30-40EXTR-ND
Single FETs, MOSFETs 1727-BUK6D30-40EXTR-ND
N-Channel 40V 6A (Ta), 18A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 6A (Ta), 18A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
40V 6A 18A MOSFET Transistor
278-BUK6D30-40EX
40V 6A 18A MOSFET Transistor 278-BUK6D30-40EX
MOSFET N-CH 40V 6A/18A 6DFN Product overview: BUK6D30-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D30-40EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 6A/18A 6DFN Product overview: BUK6D30-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D30-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 18A, Dfn2020Md Rohs Compliant Nexperia - 71AH2533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 18A, Dfn2020Md Rohs Compliant Nexperia
71AH2533
Mosfet, N-Ch, 40V, 18A, Dfn2020Md Rohs Compliant Nexperia 71AH2533
MOSFET, N-CH, 40V, 18A, DFN2020MD ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 18A, DFN2020MD ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D30-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D30-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D30-40EX
MOSFET N-CH 40V 6A/18A 6DFN

MOSFET N-CH 40V 6A/18A 6DFN

Supplier's Site
Single FETs, MOSFETs - BUK6D30-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6D30-40EX
Single FETs, MOSFETs BUK6D30-40EX
MOSFET N-CH 40V 6A/18A 6DFN

MOSFET N-CH 40V 6A/18A 6DFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6D30-40EX 1727-BUK6D30-40EXCT-ND 278-BUK6D30-40EX 71AH2533 BUK6D30-40EX BUK6D30-40EX
Product Name 40 V, N-channel Trench MOSFET Single FETs, MOSFETs 40V 6A 18A MOSFET Transistor Mosfet, N-Ch, 40V, 18A, Dfn2020Md Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 18000 milliamps 6000 milliamps
VGS(off) 20 volts
PD 19 milliwatts 19 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Dual N-channel 60 V, 14 mOhm standard level MOSFET - BUK7K17-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 30000 milliamps
View Details
8 suppliers