Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3635 2N3635

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143830-2N3635 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-5 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 600mV @ 5mA, 50mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143830-2N3635 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-5 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 600mV @ 5mA, 50mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3635 - 143830-2N3635 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3635
143830-2N3635
TRANSISTORS - Transistors (BJT) - Single - 2N3635 143830-2N3635
Manufacturer: Microsemi Corporation Win Source Part Number: 143830-2N3635 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-5 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 600mV @ 5mA, 50mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 143830-2N3635
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-5
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 600mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 143830-2N3635
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3635
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
IGBT - 11089891 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers