The SABMB618 is a 6-channel printed circuit board with three ALD910018SALI supercapacitor auto-balancing MOSFETs pre-installed, designed for balancing up to six series-connected supercapacitors. It measures 0.6 inches by 1.6 inches and includes mounting holes. The board uses RoHS-compliant FR4 material and operates within the industrial temperature range of -40°C to +85°C. Each ALD910018SALI device maintains a maximum voltage rating of 15.0V across its terminals. The board supports cascading with other SABMBXX boards to balance larger supercapacitor stacks. Average additional power dissipation is zero under proper operating conditions.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB618 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910018SALI |