Broadcom Inc. LED Color Lighting ASMG-ST00-00001

Description
LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 525nm Green, 465nm Blue 6-SMD
Request a Quote Datasheet
Description
LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 525nm Green, 465nm Blue 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-4179-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-4179-2-ND
LED Color Lighting 516-4179-2-ND
LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 525nm Green, 465nm Blue 6-SMD

LED Lighting Color - Red, Green, Blue (RGB) 623nm Red, 525nm Green, 465nm Blue 6-SMD

Buy Now Datasheet
Led, Hb, Rgb, 55/95/20Lm; Product Range Broadcom - 57AC0507 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Rgb, 55/95/20Lm; Product Range Broadcom
57AC0507
Led, Hb, Rgb, 55/95/20Lm; Product Range Broadcom 57AC0507
LED, HB, RGB, 55/95/20LM; Product Range:-; LED Colour:Red, Green, Blue; Viewing Angle:170°; Forward Voltage @ Test:R 2.2V, G 3.4V, B 3.4V; Wavelength / Colour:R 623nm, G 525nm, B 465nm; Luminous Flux / Colour:R 55lm, G 95lm, B 20lm; RoHS Compliant: Yes

LED, HB, RGB, 55/95/20LM; Product Range:-; LED Colour:Red, Green, Blue; Viewing Angle:170°; Forward Voltage @ Test:R 2.2V, G 3.4V, B 3.4V; Wavelength / Colour:R 623nm, G 525nm, B 465nm; Luminous Flux / Colour:R 55lm, G 95lm, B 20lm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
ASMG-ST00-00001
High Power LEDs - Multi-Color ASMG-ST00-00001
High Power LEDs - Multi-Color 3W Tri-color High Power LED

High Power LEDs - Multi-Color 3W Tri-color High Power LED

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4179-2-ND 57AC0507 ASMG-ST00-00001
Product Name LED Color Lighting Led, Hb, Rgb, 55/95/20Lm; Product Range Broadcom High Power LEDs - Multi-Color
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
Viewing Angle 135 to 170 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 3.2 volts
View Details