Broadcom Inc. LED White Lighting ASMT-MW09-NLM00

Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 120° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 120° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MW09-NLM00-ND
LED White Lighting ASMT-MW09-NLM00-ND
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 120° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 120° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MW09-NLM00-ND
Product Name LED White Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details