Microchip Technology, Inc. Audio Special Purpose - ZL38067LDF1 ZL38067LDF1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904281-ZL38067LDF1 Features: Audio Audio Processor 4 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38067 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2700 Estimated Pruduction Lead Time: 36 Weeks
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 904281-ZL38067LDF1 Features: Audio Audio Processor 4 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38067 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2700 Estimated Pruduction Lead Time: 36 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38067LDF1 - 904281-ZL38067LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38067LDF1
904281-ZL38067LDF1
Audio Special Purpose - ZL38067LDF1 904281-ZL38067LDF1
Manufacturer: Microchip Technology Win Source Part Number: 904281-ZL38067LDF1 Features: Audio Audio Processor 4 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38067 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2700 Estimated Pruduction Lead Time: 36 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 904281-ZL38067LDF1
Features: Audio Audio Processor 4 Channel 64-QFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ZL38067
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2700
Estimated Pruduction Lead Time: 36 Weeks

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904281-ZL38067LDF1
Product Name Audio Special Purpose - ZL38067LDF1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63813-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74AHC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details