Microchip Technology, Inc. Interface - Interface - Telecom - ZL38003GMG2 ZL38003GMG2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282923-ZL38003GMG2 Packaging: Tray Mounting Style: SMD Function: Echo Cancellation Interface: Serial Categories: Integrated Circuits Supplier Device Package: 81-CABGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 81-LBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282923-ZL38003GMG2 Packaging: Tray Mounting Style: SMD Function: Echo Cancellation Interface: Serial Categories: Integrated Circuits Supplier Device Package: 81-CABGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 81-LBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL38003GMG2 - 1282923-ZL38003GMG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL38003GMG2
1282923-ZL38003GMG2
Interface - Interface - Telecom - ZL38003GMG2 1282923-ZL38003GMG2
Manufacturer: Microchip Technology Win Source Part Number: 1282923-ZL38003GMG2 Packaging: Tray Mounting Style: SMD Function: Echo Cancellation Interface: Serial Categories: Integrated Circuits Supplier Device Package: 81-CABGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 81-LBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1282923-ZL38003GMG2
Packaging: Tray
Mounting Style: SMD
Function: Echo Cancellation
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 81-CABGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 81-LBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 702-ZL38003GMG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL38003GMG2
Interface Transceiver IC 702-ZL38003GMG2
IC TELECOM INTERFACE 81CABGA Product overview: ZL38003GMG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38003GMG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 81CABGA Product overview: ZL38003GMG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38003GMG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ZL38003GMG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Echo Cancellation 81-CABGA (10x10)

Telecom IC Echo Cancellation 81-CABGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL38003GMG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL38003GMG2
Integrated Circuits (ICs) - Interface - Telecom ZL38003GMG2
IC TELECOM INTERFACE 81CABGA

IC TELECOM INTERFACE 81CABGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282923-ZL38003GMG2 702-ZL38003GMG2 ZL38003GMG2 ZL38003GMG2
Product Name Interface - Interface - Telecom - ZL38003GMG2 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65213A-28PVXI - CY7C65213A-28PVXI - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
7 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4051BQ,115 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface Transceiver IC - 702-SI3220-G-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers