Texas Instruments Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters ADC603JH-2

Description
Win Source Part Number: 1029834-ADC603JH-2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: TEXTISADC603JH-2,215 6-ADC603JH-2 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1029834-ADC603JH-2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: TEXTISADC603JH-2,215 6-ADC603JH-2 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1029834-ADC603JH-2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1029834-ADC603JH-2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1029834-ADC603JH-2
Win Source Part Number: 1029834-ADC603JH-2 Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: TEXTISADC603JH-2,215 6-ADC603JH-2 RoHS Status: Not applicable

Win Source Part Number: 1029834-ADC603JH-2
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: Texas Instruments
Other Names: TEXTISADC603JH-2,2156-ADC603JH-2
RoHS Status: Not applicable

Buy Now
12 BIT 10MHZ Interface Transceiver IC - 709-ADC603JH-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 BIT 10MHZ Interface Transceiver IC
709-ADC603JH-2
12 BIT 10MHZ Interface Transceiver IC 709-ADC603JH-2
AD603JH-2 - 12 BIT 10MHZ SAMPLIN / IC Product overview: ADC603JH-2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 BIT, 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12 BIT, 10MHZ, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADC603JH-2 can be used for catalog matching and distributor lookup.

AD603JH-2 - 12 BIT 10MHZ SAMPLIN / IC Product overview: ADC603JH-2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 BIT, 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12 BIT, 10MHZ, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADC603JH-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Encoders, Decoders, Converters - ADC603JH-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
ADC603JH-2
Encoders, Decoders, Converters ADC603JH-2
IC

IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1029834-ADC603JH-2 709-ADC603JH-2 ADC603JH-2
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 12 BIT 10MHZ Interface Transceiver IC Encoders, Decoders, Converters
Device Type Sensor Interface Transceiver Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3011-F-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers