Micross Components, Inc. Memory - RAM - AS27C256-20JM AS27C256-20JM

Description
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212176-AS27C256-20J M Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 200 ns Density: 256 kb Number of Pins: 28 Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): AS27C256-20/JM; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212176-AS27C256-20J M Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 200 ns Density: 256 kb Number of Pins: 28 Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): AS27C256-20/JM; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - AS27C256-20JM
1212176-AS27C256-20JM
Memory - RAM - AS27C256-20JM 1212176-AS27C256-20JM
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212176-AS27C256-20J M Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 200 ns Density: 256 kb Number of Pins: 28 Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): AS27C256-20/JM; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 19 b

Manufacturer: Austin Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212176-AS27C256-20JM
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 200 ns
Density: 256 kb
Number of Pins: 28
Categories: RAM
Case / Package: CDIP
Alternative Parts (Cross-Reference): AS27C256-20/JM;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 19 b

Buy Now
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AS27C256-20JM
5V Memory IC and Storage Component 774-AS27C256-20JM
SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CFPAK Product overview: AS27C256-20JM from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS27C256-20JM can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 4M-Bit 512K x 8 35ns 32-Pin CFPAK Product overview: AS27C256-20JM from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS27C256-20JM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1212176-AS27C256-20JM 774-AS27C256-20JM
Product Name Memory - RAM - AS27C256-20JM 5V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 200 ns 200 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 7164L85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 64 kbits
View Details