Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC9138YHM-01 VSC9138YHM-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 903004-VSC9138YHM-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 903004-VSC9138YHM-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC9138YHM-01 - 903004-VSC9138YHM-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC9138YHM-01
903004-VSC9138YHM-01
Interface - Interface - Analog Switches - Special Purpose - VSC9138YHM-01 903004-VSC9138YHM-01
Manufacturer: Microchip Technology Win Source Part Number: 903004-VSC9138YHM-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 903004-VSC9138YHM-01
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC9138YHM-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC9138YHM-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC9138YHM-01
IC MAPPER OC-48 HFC BGA

IC MAPPER OC-48 HFC BGA

Supplier's Site
Specialized - VSC9138YHM-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
VSC9138YHM-01
Specialized VSC9138YHM-01
Ethernet Interface 1760-HFCBGA (42.5x42.5)

Ethernet Interface 1760-HFCBGA (42.5x42.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 903004-VSC9138YHM-01 VSC9138YHM-01 VSC9138YHM-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC9138YHM-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65210A-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
5 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897976 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details