Allegro MicroSystems Inc. Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T A5366CLWTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076701-A5366CLWTR-T Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOIC Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076701-A5366CLWTR-T Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOIC Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T
076701-A5366CLWTR-T
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T 076701-A5366CLWTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076701-A5366CLWTR-T Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOIC Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076701-A5366CLWTR-T
Packaging: Reel - TR
Type: Smoke Detector
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SOIC
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
752-A5366CLWTR-T
SOIC Interface Transceiver IC 752-A5366CLWTR-T
CMOS Photoelectric Smoke Detector ASIC 16-Pin SOIC W T/R Product overview: A5366CLWTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5366CLWTR-T can be used for catalog matching and distributor lookup.

CMOS Photoelectric Smoke Detector ASIC 16-Pin SOIC W T/R Product overview: A5366CLWTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5366CLWTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
A5366CLWTR-T-ND
Sensor and Detector Interfaces A5366CLWTR-T-ND
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
A5366CLWTR-T
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces A5366CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - A5366CLWTR-T - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
A5366CLWTR-T
Interface - Sensor and Detector Interfaces A5366CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - A5366CLWTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
A5366CLWTR-T
Sensor and Detector Interfaces A5366CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - A5366CLWTR-T - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
A5366CLWTR-T
Sensor and Detector Interfaces A5366CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 076701-A5366CLWTR-T 752-A5366CLWTR-T A5366CLWTR-T-ND A5366CLWTR-T A5366CLWTR-T A5366CLWTR-T A5366CLWTR-T
Product Name Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T SOIC Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature -25 to 75 C (-13 to 167 F) -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261056-SI2435-D2-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers