Rochester Electronics RF Transmitters - ADF7010BRUZ-REEL7 ADF7010BRUZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910306-ADF7010BRUZ-R EEL7 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK, GFSK 902MHz ~ 928MHz -16dBm ~ 12dBm 76.8kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADF7010BRUZ-REE L7, 2156-ADF7010BRUZ-REE L7-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910306-ADF7010BRUZ-R EEL7 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK, GFSK 902MHz ~ 928MHz -16dBm ~ 12dBm 76.8kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADF7010BRUZ-REE L7, 2156-ADF7010BRUZ-REE L7-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ADF7010BRUZ-REEL7
910306-ADF7010BRUZ-REEL7
RF Transmitters - ADF7010BRUZ-REEL7 910306-ADF7010BRUZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910306-ADF7010BRUZ-R EEL7 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK, GFSK 902MHz ~ 928MHz -16dBm ~ 12dBm 76.8kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADF7010BRUZ-REE L7, 2156-ADF7010BRUZ-REE L7-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910306-ADF7010BRUZ-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK, GFSK 902MHz ~ 928MHz -16dBm ~ 12dBm 76.8kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-TSSOP
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADF7010BRUZ-REEL7, 2156-ADF7010BRUZ-REEL7-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 910306-ADF7010BRUZ-REEL7
Product Name RF Transmitters - ADF7010BRUZ-REEL7
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details