Microchip Technology, Inc. Interface Transceiver IC VSC7422XJQ-04

Description
IC TELECOM INTERFACE 302TQFP Product overview: VSC7422XJQ-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7422XJQ-04 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 302TQFP Product overview: VSC7422XJQ-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7422XJQ-04 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7422XJQ-04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7422XJQ-04
Interface Transceiver IC 702-VSC7422XJQ-04
IC TELECOM INTERFACE 302TQFP Product overview: VSC7422XJQ-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7422XJQ-04 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 302TQFP Product overview: VSC7422XJQ-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7422XJQ-04 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1225747-VSC7422XJQ-04 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1225747-VSC7422XJQ-04
Integrated Circuits (ICs) - Interface - Telecom 1225747-VSC7422XJQ-04
Win Source Part Number: 1225747-VSC7422XJQ-0 4 Category: Integrated Circuits (ICs)>Interface - Telecom Series: SparX™-III-25um Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Supplier Device Package: 302-TQFP (24x24) Alternative Parts (Cross-Reference): VSC7422XJQ04; ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1225747-VSC7422XJQ-04
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: SparX™-III-25um
Package: Tray
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
Function: Ethernet Switch
Interface: Serial
Voltage - Supply: 1V
Supplier Device Package: 302-TQFP (24x24)
Alternative Parts (Cross-Reference): VSC7422XJQ04;
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC7422XJQ-04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7422XJQ-04
Integrated Circuits (ICs) - Interface - Telecom VSC7422XJQ-04
IC TELECOM INTERFACE 302TQFP

IC TELECOM INTERFACE 302TQFP

Supplier's Site
Telecom - VSC7422XJQ-04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 302-TQFP (24x24)

Telecom IC Ethernet Switch 302-TQFP (24x24)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7422XJQ-04 1225747-VSC7422XJQ-04 VSC7422XJQ-04 VSC7422XJQ-04
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899213 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - 808687-CD74HC4051MM96EP - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers