The VP3203N3-G is a P-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification in motor controls, converters, and power supply circuits. It has a drain-to-source breakdown voltage of -30 V, a maximum continuous drain current of -650 mA, and a static drain-to-source on-state resistance of up to 0.6 Ω at -10 V gate-source voltage. The device features an integral source-to-drain diode, low input capacitance, and fast switching speeds. It operates over a temperature range of -55°C to +150°C and is RoHS compliant. The part is mounted in a TO-92 case with dimensions of 0.210 inches maximum height and 0.105 inches maximum width, per JEDEC TO-92 standards.
MOSFET P-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VP3203N3-G P002 |
| Product Name | MOSFET |