The ALD212900APAL is an 8-pin plastic DIP package dual precision N-channel EPAD™ MOSFET array with Zero Threshold™ technology, featuring a gate threshold voltage of 0.00V ±0.01V at IDS=20μA and VDS=0.1V, matched offset voltage of 2mV max, and on-resistance of 14Ω at VGS=5.0V. It operates from 0.1V to 10V with subthreshold current below 1nA, and supports drain currents up to 80mA with 500mW power dissipation. The device is rated for 0°C to +70°C operating temperature, exhibits high input impedance (>10¹⁰Ω), and meets RoHS requirements.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Through Hole 8-PDIP
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 80mA 500mW Through Hole 8-PDIP
MOSFET Dual N-Ch EPAD FET Array VGS=0.0V
MOSFET 2N-CH 10.6V 0.08A 8DIP
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD212900APAL | 1014-1215-ND | ALD212900APAL | ALD212900APAL |
| Product Name | PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Precision Zero Threshold | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 79 milliamps |