The VP2206N3-G is a P-channel enhancement-mode vertical DMOS FET in a TO-92 package, rated for a drain-to-source voltage of -60 V and a continuous drain current of -0.64 A. It has a static drain-to-source on-state resistance of up to 0.9 Ω at -10 V gate-source voltage and -3.5 A drain current, with a gate threshold voltage range of -1.0 V to -3.5 V. The device features a drain-to-source diode, high input impedance, and fast switching speeds, with an operating and storage temperature range of -55°C to +150°C. It is RoHS compliant ('Green') and meets JEDEC TO-92 package standards.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VP2206N3-G P013 |
| Product Name | MOSFET |