The VN2406L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring high input impedance, low gate threshold voltage, and fast switching speeds. It has a drain-to-source breakdown voltage of 240 V and a maximum continuous drain current of 1.7 A. The device features a static on-state resistance of up to 6.0 Ω at V_GS = 10 V and I_D = 500 mA, with a positive temperature coefficient of R_DS(ON) of 1.0 to 1.4 %/°C. It includes an integral source-drain diode and is RoHS compliant. The package dimensions conform to TO-92 (L) standards with a height of 0.610 inches maximum and lead spacing of 0.095 to 0.105 inches. Operating and storage temperatures range from -55°C to +150°C.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2406L-G P003 |
| Product Name | MOSFET |