N-channel enhancement-mode vertical DMOS FET for switching and amplifying applications with a drain-to-source breakdown voltage of 240 V, an on-state drain current of 5.0 A, and a static drain-to-source on-state resistance of 1.25 Ω at 10 V gate voltage. Housed in a 20-pin ceramic DIP package, it operates from -55°C to +150°C and features an integral source-drain diode, low input capacitance, and fast switching speeds. The device is free from thermal runaway and secondary breakdown.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2224N3-G P002 |
| Product Name | MOSFET |