The TPS1100DR is a single P-channel enhancement-mode MOSFET in an 8-pin SOIC package with a minimum thermal derating of 6.33 mW/°C above 25°C, rated for continuous drain current up to 1.6 A at 25°C and junction temperatures up to 150°C. It features a maximum gate-to-source threshold voltage of -1.5 V, a typical on-state resistance of 180 mΩ at -10 V gate bias, and ESD protection up to 2 kV per MIL-STD-883C, Method 3015. The device is designed for low-voltage power distribution in battery-powered systems and is qualified for operation from -40°C to 125°C ambient temperature.
Single P-channel Enhancement-Mode MOSFET 8-SOIC
P-Channel 15V 1.6A (Ta) 791mW (Ta) Surface Mount 8-SOIC
Single P-channel Enhancement-Mode MOSFET 8-SOIC Product overview: TPS1100DR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083912-TPS1100DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 791mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 15V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.45nC @ 10V
Maximum Gate-Source Voltage: +2V, -15V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 1.6A I(D), 15V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
MOSFET P-CH 15V 1.6A 8SOIC
MOSFET P-CH 15V 1.6A 8SOIC
MOSFET Single P-Ch Enh-Mode MOSFET
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS1100DR | 296-TPS1100DRTR-ND | 278-TPS1100DR | 083912-TPS1100DR | TPS1100DR | TPS1100DR | TPS1100DR | TPS1100DR |
| Product Name | TPS1100 Single P-channel Enhancement-Mode MOSFET | Single FETs, MOSFETs | P-Channel SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100DR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | SOIC8 | -40degC ~ 150degC (TJ) | 8-SOIC (0.154", 3.90mm Width) | |||
| PD | 791 milliwatts | 791 milliwatts | 791 milliwatts | |||||
| TJ | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |