Microchip Technology, Inc. MOSFET VN2106N3-G P013

Description
MOSFET N-CH Enhancmnt Mode MOSFET
Description
MOSFET N-CH Enhancmnt Mode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The VN2106N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 60 V, a maximum on-state resistance of 6.0 Ω at 5.0 V gate-source voltage, and a continuous drain current of 300 mA. The device operates from -55°C to +150°C and is RoHS compliant. Its input capacitance is 35 to 50 pF, output capacitance is 13 to 25 pF, and reverse transfer capacitance is 4.0 to 5.0 pF at 1.0 MHz. The part meets the RoHS standard for environmental compliance.

Datasheet Summary
Powered by GS/AI

The VN2106N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 60 V, a maximum on-state resistance of 6.0 Ω at 5.0 V gate-source voltage, and a continuous drain current of 300 mA. The device operates from -55°C to +150°C and is RoHS compliant. Its input capacitance is 35 to 50 pF, output capacitance is 13 to 25 pF, and reverse transfer capacitance is 4.0 to 5.0 pF at 1.0 MHz. The part meets the RoHS standard for environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-CH Enhancmnt Mode MOSFET

MOSFET N-CH Enhancmnt Mode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN2106N3-G P013
Product Name MOSFET
Unlock Full Specs
to access all available technical data