Rochester Electronics Logic - Logic - Counters, Dividers - SN74HC4020AN SN74HC4020AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 896604-SN74HC4020AN Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Negative Edge 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC4020 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896604-SN74HC4020AN Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Negative Edge 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC4020 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74HC4020AN - 896604-SN74HC4020AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4020AN
896604-SN74HC4020AN
Logic - Logic - Counters, Dividers - SN74HC4020AN 896604-SN74HC4020AN
Manufacturer: Texas Instruments Win Source Part Number: 896604-SN74HC4020AN Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Negative Edge 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC4020 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896604-SN74HC4020AN
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter Element Bit Negative Edge 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC4020
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Counters, Dividers - SN74HC4020AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4020AN
Logic - Counters, Dividers SN74HC4020AN
14-BIT ASYNCHRONOUS BINARY COUNT

14-BIT ASYNCHRONOUS BINARY COUNT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 896604-SN74HC4020AN SN74HC4020AN
Product Name Logic - Logic - Counters, Dividers - SN74HC4020AN Logic - Counters, Dividers
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74ACT161PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Counters, Dividers - 1727-3317-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers