The CD74HC192PWR is a presettable synchronous 4-bit BCD decade up/down counter with asynchronous reset in a 16-lead TSSOP package. It operates from 2V to 6V, supports a temperature range of -55°C to 125°C, and features synchronous counting, asynchronous parallel loading, terminal count outputs for cascading, and low power consumption compared to LSTTL. The device has a maximum quiescent current of 160 µA at 6V and meets CMOS input logic compatibility with a high-level input voltage threshold of 1.5V at 2V supply, increasing to 4.2V at 6V supply.
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 121633-CD74HC192PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC DECADE COUNTER 4-BIT 16TSSOP
IC PRESET SYNC 4-BIT HS 16-TSSOP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC192PWR | 121633-CD74HC192PWR | 296-12793-1-ND | CD74HC192PWR | CD74HC192PWR | CD74HC192PWR |
| Product Name | CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset | Logic - Logic - Counters, Dividers - CD74HC192PWR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V |