Microchip Technology, Inc. Frequency Divider/Prescaler UXM15P

Description
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.
Request a Quote
Description
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - UXM15P - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
UXM15P
Frequency Divider/Prescaler UXM15P
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.

DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number UXM15P
Product Name Frequency Divider/Prescaler
Clock Frequency 0.0 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
 - 54LS92J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017EE4 - Texas Instruments
Specs
Number of Stages (Bits) 10 bits
Clock Frequency 28 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers