Nexperia B.V. 24-stage frequency divider and oscillator HEF4521BT,653

Description
The HEF4521B consists of a chain of 24 toggle flip-flops with an overriding asynchronous master reset input (MR), and an input circuit that allows three modes of operation. The single inverting stage (A2 to Y2) functions as: a crystal oscillator, an input buffer for an external oscillator or in combination with A1 as an RC oscillator. The crystal oscillator operates in Low-power mode when pins VSS1 and VDD1 are supplied via external resistors. Each flip-flop divides the frequency of the previous flip-flop by two, consequently the HEF4521B counts up to 224 = 16777216. The counting advances on the HIGH-to-LOW transition of the clock (A2). The outputs from each of the last seven stages (218 to 224) are available for additional flexibility. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Low power crystal oscillator operation Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The HEF4521B consists of a chain of 24 toggle flip-flops with an overriding asynchronous master reset input (MR), and an input circuit that allows three modes of operation. The single inverting stage (A2 to Y2) functions as: a crystal oscillator, an input buffer for an external oscillator or in combination with A1 as an RC oscillator. The crystal oscillator operates in Low-power mode when pins VSS1 and VDD1 are supplied via external resistors. Each flip-flop divides the frequency of the previous flip-flop by two, consequently the HEF4521B counts up to 224 = 16777216. The counting advances on the HIGH-to-LOW transition of the clock (A2). The outputs from each of the last seven stages (218 to 224) are available for additional flexibility. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Low power crystal oscillator operation Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-stage frequency divider and oscillator - HEF4521BT,653 - Nexperia B.V.
Nijmegen, Netherlands
24-stage frequency divider and oscillator
HEF4521BT,653
24-stage frequency divider and oscillator HEF4521BT,653
The HEF4521B consists of a chain of 24 toggle flip-flops with an overriding asynchronous master reset input (MR), and an input circuit that allows three modes of operation. The single inverting stage (A2 to Y2) functions as: a crystal oscillator, an input buffer for an external oscillator or in combination with A1 as an RC oscillator. The crystal oscillator operates in Low-power mode when pins VSS1 and VDD1 are supplied via external resistors. Each flip-flop divides the frequency of the previous flip-flop by two, consequently the HEF4521B counts up to 224 = 16777216. The counting advances on the HIGH-to-LOW transition of the clock (A2). The outputs from each of the last seven stages (218 to 224) are available for additional flexibility. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Low power crystal oscillator operation Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The HEF4521B consists of a chain of 24 toggle flip-flops with an overriding asynchronous master reset input (MR), and an input circuit that allows three modes of operation. The single inverting stage (A2 to Y2) functions as: a crystal oscillator, an input buffer for an external oscillator or in combination with A1 as an RC oscillator. The crystal oscillator operates in Low-power mode when pins VSS1 and VDD1 are supplied via external resistors.

Each flip-flop divides the frequency of the previous flip-flop by two, consequently the HEF4521B counts up to 224 = 16777216. The counting advances on the HIGH-to-LOW transition of the clock (A2). The outputs from each of the last seven stages (218 to 224) are available for additional flexibility.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Low power crystal oscillator operation
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - HEF4521BT,653 - 1043140-HEF4521BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4521BT,653
1043140-HEF4521BT,653
Logic - Logic - Counters, Dividers - HEF4521BT,653 1043140-HEF4521BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043140-HEF4521BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043140-HEF4521BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - HEF4521BT,653 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 24-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 24-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-HEF4521BT,653TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-HEF4521BT,653TR-ND
Counters, Dividers 1727-HEF4521BT,653TR-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-HEF4521BT,653DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-HEF4521BT,653DKR-ND
Counters, Dividers 1727-HEF4521BT,653DKR-ND
IC DIVIDER BY 2 24-BIT 16SO

IC DIVIDER BY 2 24-BIT 16SO

Buy Now Datasheet
Counters, Dividers - 1727-HEF4521BT,653CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-HEF4521BT,653CT-ND
Counters, Dividers 1727-HEF4521BT,653CT-ND
IC DIVIDER BY 2 24-BIT 16SO

IC DIVIDER BY 2 24-BIT 16SO

Buy Now Datasheet
Counters, Dividers - HEF4521BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4521BT,653
Counters, Dividers HEF4521BT,653
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - HEF4521BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4521BT,653
Logic - Counters, Dividers HEF4521BT,653
IC FREQ DIVIDER 24STG 16SOIC

IC FREQ DIVIDER 24STG 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4521BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4521BT,653
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4521BT,653
IC DIVIDER BY 2 24-BIT 16SO

IC DIVIDER BY 2 24-BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Dividers Logic Counters Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number HEF4521BT,653 1043140-HEF4521BT,653 HEF4521BT,653 1727-HEF4521BT,653TR-ND HEF4521BT,653 HEF4521BT,653 HEF4521BT,653
Product Name 24-stage frequency divider and oscillator Logic - Logic - Counters, Dividers - HEF4521BT,653 Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT109-1 SOT109-1 SOT109 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3 V ~ 15 V 1.5V; 3 V ~ 15 V
Counter Category Synchronous; Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4017DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
12-stage divider and oscillator - 74AHC1G4212GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
Counters, Dividers - 74HCT4020DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Counters, Dividers - 1727-3532-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers