Microchip Technology, Inc. Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip UTC2000-I/MG

Description
USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet
Description
USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip - 55Y4219 - Newark, An Avnet Company
Chicago, IL, United States
Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip
55Y4219
Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip 55Y4219
USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
UTC2000-I/MG
USB Interface IC UTC2000-I/MG
USB Interface IC USB Type-C Port Controller

USB Interface IC USB Type-C Port Controller

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 55Y4219 UTC2000-I/MG
Product Name Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip USB Interface IC
Technology USB
Features RoHS RoHS
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3216M-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers