Rochester Electronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 54F193/BEA

Description
Win Source Part Number: 1231929-54F193/BEA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 54F193BEA; Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-54F193/BEA-2156
Request a Quote Datasheet
Description
Win Source Part Number: 1231929-54F193/BEA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 54F193BEA; Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-54F193/BEA-2156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1231929-54F193/BEA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1231929-54F193/BEA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1231929-54F193/BEA
Win Source Part Number: 1231929-54F193/BEA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 54F193BEA; Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-54F193/BEA-2156

Win Source Part Number: 1231929-54F193/BEA
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 54F193BEA;
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-54F193/BEA-2156

Buy Now Datasheet
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-54F193/BEA
Dual Interface Transceiver IC 710-54F193/BEA
54F193/BEA - DUAL MARKED (M38510 Product overview: 54F193/BEA from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-54F193/BEA can be used for catalog matching and distributor lookup.

54F193/BEA - DUAL MARKED (M38510 Product overview: 54F193/BEA from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-54F193/BEA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 54F193/BEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
54F193/BEA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 54F193/BEA
54F193/BEA - DUAL MARKED (M38510

54F193/BEA - DUAL MARKED (M38510

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1231929-54F193/BEA 710-54F193/BEA 54F193/BEA
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers