Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 74HCT4351D,112

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008809-74HCT4351D,1 12 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 170MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 20-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 35ns, 23ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008809-74HCT4351D,1 12 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 170MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 20-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 35ns, 23ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 - 1008809-74HCT4351D,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112
1008809-74HCT4351D,112
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 1008809-74HCT4351D,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008809-74HCT4351D,1 12 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 170MHz Channel-to-Channel Matching (ΔRon): 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 20-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Max Switch Time (Ton,Toff): 35ns, 23ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008809-74HCT4351D,112
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 170MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 20-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 35ns, 23ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4351D,112
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4351D,112
IC MUX 8:1 120OHM 20SO

IC MUX 8:1 120OHM 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1008809-74HCT4351D,112 74HCT4351D,112
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers