Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3317C-GJ-TR USB3317C-GJ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1278332-USB3317C-GJ- TR Series: flexPWR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 25-VFBGA Mounting: SMD Operating Supply Voltage: 1.6 V ~ 3.6 V Protocol: USB 2.0 Family Name: USB3317 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 25-BGA (3x3) Alternative Parts (Cross-Reference): MAX3349EAEBE+TW; ISP1106W-T; ISP1106W,115; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1278332-USB3317C-GJ- TR Series: flexPWR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 25-VFBGA Mounting: SMD Operating Supply Voltage: 1.6 V ~ 3.6 V Protocol: USB 2.0 Family Name: USB3317 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 25-BGA (3x3) Alternative Parts (Cross-Reference): MAX3349EAEBE+TW; ISP1106W-T; ISP1106W,115; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3317C-GJ-TR - 1278332-USB3317C-GJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3317C-GJ-TR
1278332-USB3317C-GJ-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3317C-GJ-TR 1278332-USB3317C-GJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 1278332-USB3317C-GJ- TR Series: flexPWR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 25-VFBGA Mounting: SMD Operating Supply Voltage: 1.6 V ~ 3.6 V Protocol: USB 2.0 Family Name: USB3317 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 25-BGA (3x3) Alternative Parts (Cross-Reference): MAX3349EAEBE+TW; ISP1106W-T; ISP1106W,115; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1278332-USB3317C-GJ-TR
Series: flexPWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 25-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 3.6 V
Protocol: USB 2.0
Family Name: USB3317
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 25-BGA (3x3)
Alternative Parts (Cross-Reference): MAX3349EAEBE+TW; ISP1106W-T; ISP1106W,115;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-USB3317C-GJ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3317C-GJ-TR
Interface Transceiver IC 710-USB3317C-GJ-TR
IC TXRX USB 2.0 FLEXPWR 25BGA Product overview: USB3317C-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317C-GJ-TR can be used for catalog matching and distributor lookup.

IC TXRX USB 2.0 FLEXPWR 25BGA Product overview: USB3317C-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317C-GJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3317C-GJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3317C-GJ-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3317C-GJ-TR
IC TXRX USB 2.0 FLEXPWR 25BGA

IC TXRX USB 2.0 FLEXPWR 25BGA

Supplier's Site
USB Interface IC - USB3317C-GJ-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3317C-GJ-TR
USB Interface IC USB3317C-GJ-TR
USB Interface IC High Speed USB 1.8V ULPI

USB Interface IC High Speed USB 1.8V ULPI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1278332-USB3317C-GJ-TR 710-USB3317C-GJ-TR USB3317C-GJ-TR USB3317C-GJ-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3317C-GJ-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB Interface IC
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.6 V ~ 3.6 V Other; 1.6V ~ 3.6V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8770ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Single Schmitt trigger buffer - 74AHC1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32173-C-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers