The CD74ACT240E is an octal inverting buffer/line driver featuring 3-state outputs, designed for use in a variety of digital applications. It operates within a voltage range of 1.5V to 5.5V, making it suitable for low-voltage systems. The device is capable of driving output currents of ±24mA, allowing it to fan out to 15 FAST ICs and drive 50-ohm transmission lines effectively. This component utilizes a CMOS process that is resistant to latch-up, providing enhanced reliability in various environments. The balanced propagation delays and reduced power consumption compared to traditional bipolar devices make it an efficient choice for high-speed applications. The CD74ACT240E is available in a 20-pin PDIP package, with an operational temperature range of -55°C to 125°C, ensuring versatility for different project requirements.
Octal Inverting Buffers/Line Drivers with 3-State Outputs 20-PDIP -55 to 125
Octal Inverting Buffer/Line Driver, 3-State, 5V, 7.8ns, PDIP Product overview: CD74ACT240E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74ACT240E can be used for catalog matching and distributor lookup.
Bus Driver, ACT Series, 2-Func, 4-Bit, Inverted Output, CMOS, PDIP20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD74ACT240E | 704-CD74ACT240E | CD74ACT240E |
| Product Name | CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs | 5V Interface Transceiver IC | |
| Technology | ACT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |