Microchip Technology, Inc. Interface Transceiver IC USB2512A-AEZG

Description
IC CONTROLLER USB 36QFN Product overview: USB2512A-AEZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-USB2512A-AEZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CONTROLLER USB 36QFN Product overview: USB2512A-AEZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-USB2512A-AEZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-USB2512A-AEZG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-USB2512A-AEZG
Interface Transceiver IC 753-USB2512A-AEZG
IC CONTROLLER USB 36QFN Product overview: USB2512A-AEZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-USB2512A-AEZG can be used for catalog matching and distributor lookup.

IC CONTROLLER USB 36QFN Product overview: USB2512A-AEZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-USB2512A-AEZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - USB2512A-AEZG - 038680-USB2512A-AEZG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2512A-AEZG
038680-USB2512A-AEZG
Interface - Interface - Controllers - USB2512A-AEZG 038680-USB2512A-AEZG
Manufacturer: Microchip Technology Win Source Part Number: 038680-USB2512A-AEZG Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 95mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 038680-USB2512A-AEZG
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 95mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-USB2512A-AEZG 038680-USB2512A-AEZG
Product Name Interface Transceiver IC Interface - Interface - Controllers - USB2512A-AEZG
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details