Microchip Technology, Inc. Interface - Interface - Specialized - USB2251-NU-06 USB2251-NU-06

Description
Manufacturer: Microchip Technology Win Source Part Number: 043507-USB2251-NU-06 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043507-USB2251-NU-06 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2251-NU-06 - 043507-USB2251-NU-06 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2251-NU-06
043507-USB2251-NU-06
Interface - Interface - Specialized - USB2251-NU-06 043507-USB2251-NU-06
Manufacturer: Microchip Technology Win Source Part Number: 043507-USB2251-NU-06 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043507-USB2251-NU-06
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - USB2251-NU-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2251-NU-06
Specialized USB2251-NU-06
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet
USB Interface IC - USB2251-NU-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB2251-NU-06
USB Interface IC USB2251-NU-06
USB Interface IC Ultra Fast USB 2.0 Flash Media

USB Interface IC Ultra Fast USB 2.0 Flash Media

Buy Now Datasheet
Interface - Specialized - USB2251-NU-06 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2251-NU-06
Interface - Specialized USB2251-NU-06
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2251-NU-06
Integrated Circuits (ICs) - Interface - Specialized USB2251-NU-06
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043507-USB2251-NU-06 USB2251-NU-06 USB2251-NU-06 USB2251-NU-06 USB2251-NU-06
Product Name Interface - Interface - Specialized - USB2251-NU-06 Specialized USB Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ILD1150 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Inverter - 74AHCT1G04GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers